OMEGA Engineering, Inc. Angle, Linear Position Measuring LD400-1

Description
MINIATURE LVDT DISPLACEMENT TRAN
Request a Quote Datasheet
Description
MINIATURE LVDT DISPLACEMENT TRAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 5880-LD400-1-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
5880-LD400-1-ND
Angle, Linear Position Measuring 5880-LD400-1-ND
MINIATURE LVDT DISPLACEMENT TRAN

MINIATURE LVDT DISPLACEMENT TRAN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 5880-LD400-1-ND
Product Name Angle, Linear Position Measuring
Measurement Range 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details