OMEGA Engineering, Inc. Angle, Linear Position Measuring LD320A-50

Description
RUGGED LVDT LINEAR POSITION SENS
Request a Quote Datasheet
Description
RUGGED LVDT LINEAR POSITION SENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 5880-LD320A-50-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
5880-LD320A-50-ND
Angle, Linear Position Measuring 5880-LD320A-50-ND
RUGGED LVDT LINEAR POSITION SENS

RUGGED LVDT LINEAR POSITION SENS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 5880-LD320A-50-ND
Product Name Angle, Linear Position Measuring
Measurement Range 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Reed/Hall-Effect/Magnetic Switch - 428299 - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details