Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters LD2T06P0

Description
LARGE DIGIT TIME COUNTER
Request a Quote Datasheet
Description
LARGE DIGIT TIME COUNTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC119-ND
Panel Meters - Counters, Hour Meters RLC119-ND
LARGE DIGIT TIME COUNTER

LARGE DIGIT TIME COUNTER

Buy Now Datasheet
TIMER, 6 DIGIT, 2 1/4 INCH LED - 70030248 - Allied Electronics, Inc.
Fort Worth, TX, USA
TIMER, 6 DIGIT, 2 1/4 INCH LED
70030248
TIMER, 6 DIGIT, 2 1/4 INCH LED 70030248
Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with set point control and communications. The sealed front panel is rated NEMA 4/IP65 for wash down environments. Features: Count, Rate, Timing Input Scaling Available Dual Setpoint Control RS485/RS232 Communications Convenient PC Configuration AC or DC Powered Aluminum Case Construction Terminal Block Termination Style

Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with set point control and communications. The sealed front panel is rated NEMA 4/IP65 for wash down environments.
Features:

  • Count, Rate, Timing
  • Input Scaling Available
  • Dual Setpoint Control
  • RS485/RS232 Communications
  • Convenient PC Configuration
  • AC or DC Powered
  • Aluminum Case Construction
  • Terminal Block Termination Style
Supplier's Site
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls - 14P9746 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls
14P9746
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls 14P9746
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:57mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:250VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes

MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:57mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:250VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital Counters Digital Timers Digital Counters
Product Number RLC119-ND 70030248 14P9746
Product Name Panel Meters - Counters, Hour Meters TIMER, 6 DIGIT, 2 1/4 INCH LED Multifunction Counter; No. Of Digits / Alpha Red Lion Controls
Operating Temperature 32 to 149 F (0 to 65 C) 32 to 122 F (0 to 50 C)
Direction Up Count; Down Count; Bi-directional Counter
Reset Remote; Manual
Display Type LED LED
Digit Height 2.25 inches (57.15 mm) 0.1575 inches (4 mm) 2.24 inches (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 7204391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Timers, Dpdt, 0.05Sec To 3Min, 250V; Product Range Finder - 68W6991 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details
Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details