Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters LD2006P0

Description
COUNTER LED 6 CHAR 50-250V CHASS
Request a Quote Datasheet
Description
COUNTER LED 6 CHAR 50-250V CHASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC319-ND
Panel Meters - Counters, Hour Meters RLC319-ND
COUNTER LED 6 CHAR 50-250V CHASS

COUNTER LED 6 CHAR 50-250V CHASS

Buy Now Datasheet
COUNTER, 6 DIGIT, 2 1/4 LED - 70030246 - Allied Electronics, Inc.
Fort Worth, TX, USA
COUNTER, 6 DIGIT, 2 1/4 LED
70030246
COUNTER, 6 DIGIT, 2 1/4 LED 70030246
Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with set point control and communications. The sealed front panel is rated NEMA 4/IP65 for wash down environments. Features: Count, Rate, Timing Input Scaling Available Dual Setpoint Control RS485/RS232 Communications Convenient PC Configuration AC or DC Powered Aluminum Case Construction Terminal Block Termination Style

Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with set point control and communications. The sealed front panel is rated NEMA 4/IP65 for wash down environments.
Features:

  • Count, Rate, Timing
  • Input Scaling Available
  • Dual Setpoint Control
  • RS485/RS232 Communications
  • Convenient PC Configuration
  • AC or DC Powered
  • Aluminum Case Construction
  • Terminal Block Termination Style
Supplier's Site
Counter, 6-Digit, 85Vac To 250Vac; No. Of Digits / Alpha Red Lion Controls - 84K7458 - Newark, An Avnet Company
Chicago, IL, United States
Counter, 6-Digit, 85Vac To 250Vac; No. Of Digits / Alpha Red Lion Controls
84K7458
Counter, 6-Digit, 85Vac To 250Vac; No. Of Digits / Alpha Red Lion Controls 84K7458
COUNTER, 6-DIGIT, 85VAC TO 250VAC; No. of Digits / Alpha:6; Digit Height:57mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:250VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

COUNTER, 6-DIGIT, 85VAC TO 250VAC; No. of Digits / Alpha:6; Digit Height:57mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:250VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital Counters Digital Counters Digital Counters
Product Number RLC319-ND 70030246 84K7458
Product Name Panel Meters - Counters, Hour Meters COUNTER, 6 DIGIT, 2 1/4 LED Counter, 6-Digit, 85Vac To 250Vac; No. Of Digits / Alpha Red Lion Controls
Operating Temperature 32 to 149 F (0 to 65 C) 32 to ? F (0 to ? C)
Direction Up Count; Down Count; Bi-directional Counter
Functions Batch Counter; Count Totalizer; Ratemeters (Tachometers)
Reset Remote; Manual
Display Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount II - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Counters - 8966898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details