The LCUW Series hydrostatically compensated load cell is a unique load cell designed for operation underwater. Applications include dry docks, marine weighing, submerged platforms and industrial weighing applications where pit flooding is common. The all stainless steel construction and rugged design make the LCUW a high accuracy, high reliability load cell in the tough submerged environment.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | LCUW-100 |
| Product Name | Hydrostatically Compensated Load Cell |
| Force Rating | 100 lbs (45.35 kg) |
| Accuracy | 0.25 ±% Full Scale |
| Force Measured | Tension; Compression |
| Package | Canister |
| Output | Analog Voltage |