The LCM701 models have a 2 m cable with stripped end terminations. The LCM711 models have an integral connector on the body. These stainless steel load cells are ideal for measuring in-line tension forces. Applications include cables, cranes, support rods, engine test beds and industrial weighing.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | LCM701 / LCM711 Series |
| Product Name | Low Capacity Tension Link Load Cell |
| Force Rating | 100 to 2000 lbs (45.35 to 907 kg) |
| Accuracy | 0.15 ±% Full Scale |
| Force Measured | Tension |
| Package | Rod End - Female |
| Output | Analog Voltage |