OMEGA’s LCM305 Cable Style and LCM315 Connectory Style Load Cells are heavy duty miniature (50.8 mm) compression load cells. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications.
LOAD CELLS, MINI LC300 SERIES ROHS COMPLIANT: NO
| OMEGA Engineering, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCM315-500N | 73AJ8124 |
| Product Name | Miniature Metric Load Cell | Load Cells, Mini Lc300 Series Rohs Compliant Omega |
| Force Rating | 500 lbs (227 kg) | |
| Accuracy | -2.00 to 2.00 ±% Full Scale | |
| Force Measured | Compression | |
| Package | Pancake; Miniature | |
| Output | Analog Voltage |