OMEGA Engineering, Inc. Miniature Metric Load Cell LCM305-100N

Description
OMEGA’s LCM305 Cable Style and LCM315 Connectory Style Load Cells are heavy duty miniature (50.8 mm) compression load cells. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications.
Datasheet
Description
OMEGA’s LCM305 Cable Style and LCM315 Connectory Style Load Cells are heavy duty miniature (50.8 mm) compression load cells. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Metric Load Cell - LCM305-100N - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Metric Load Cell
LCM305-100N
Miniature Metric Load Cell LCM305-100N
OMEGA’s LCM305 Cable Style and LCM315 Connectory Style Load Cells are heavy duty miniature (50.8 mm) compression load cells. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications.

OMEGA’s LCM305 Cable Style and LCM315 Connectory Style Load Cells are heavy duty miniature (50.8 mm) compression load cells. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LCM305-100N
Product Name Miniature Metric Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S05-13 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K0-G0 - KZ-011-0400-300N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers