OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | LCM213-50KN |
| Product Name | 15mm Diameter Miniature Load Cell |
| Force Rating | 50000 lbs (22676 kg) |
| Accuracy | -2.00 to 2.00 ±% Full Scale |
| Force Measured | Tension; Compression |
| Package | Miniature |
| Output | Analog Voltage |