OMEGA Engineering, Inc. 15mm Diameter Miniature Load Cell LCM213-100N

Description
OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Datasheet
Description
OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15mm Diameter Miniature Load Cell - LCM213-100N - OMEGA Engineering, Inc.
Norwalk, CT, USA
15mm Diameter Miniature Load Cell
LCM213-100N
15mm Diameter Miniature Load Cell LCM213-100N
OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LCM213-100N
Product Name 15mm Diameter Miniature Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20009605-15 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Gauges - 7226940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 44 to 45 lbs (19.95 to 20.41 kg)
Accuracy 0.25 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
View Details