OMEGA Engineering, Inc. 15mm Diameter Miniature Load Cell LCM203-2KN

Description
OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Datasheet
Description
OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15mm Diameter Miniature Load Cell - LCM203-2KN - OMEGA Engineering, Inc.
Norwalk, CT, USA
15mm Diameter Miniature Load Cell
LCM203-2KN
15mm Diameter Miniature Load Cell LCM203-2KN
OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

Buy Now Datasheet
Load Cells, Mini Ss Lc200 Series Rohs Compliant Omega - 73AJ8085 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Mini Ss Lc200 Series Rohs Compliant Omega
73AJ8085
Load Cells, Mini Ss Lc200 Series Rohs Compliant Omega 73AJ8085
LOAD CELLS, MINI SS LC200 SERIES ROHS COMPLIANT: NO

LOAD CELLS, MINI SS LC200 SERIES ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number LCM203-2KN 73AJ8085
Product Name 15mm Diameter Miniature Load Cell Load Cells, Mini Ss Lc200 Series Rohs Compliant Omega
Force Rating 2000 lbs (907 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensors Pressure, Force, Torque - 2CP5-47 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Ringtorsional load cell RtN0.05/220t - 1-RTN0.05/220T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 440000 lbs (199546 kg)
Accuracy 0.05 ±% Full Scale
Force Measured Compression
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
10lb/5kg/50N Force Gauge - M3-10 - Transcat, Inc.
Specs
Force Rating 10 lbs (4.54 kg)
Device Gauge / Indicator
View Details