OMEGA Engineering, Inc. Comprsn/tension Load Cell, 0.5Lb, 5Vdc; Load Capacity Omega LCL-227G

Description
COMPRSN/TENSION LOAD CELL, 0.5LB, 5VDC; Load Capacity:0.5lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes
Datasheet
Description
COMPRSN/TENSION LOAD CELL, 0.5LB, 5VDC; Load Capacity:0.5lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comprsn/tension Load Cell, 0.5Lb, 5Vdc; Load Capacity Omega - 31AC5492 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 0.5Lb, 5Vdc; Load Capacity Omega
31AC5492
Comprsn/tension Load Cell, 0.5Lb, 5Vdc; Load Capacity Omega 31AC5492
COMPRSN/TENSION LOAD CELL, 0.5LB, 5VDC; Load Capacity:0.5lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes

COMPRSN/TENSION LOAD CELL, 0.5LB, 5VDC; Load Capacity:0.5lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Force and Load Sensors
Product Number 31AC5492
Product Name Comprsn/tension Load Cell, 0.5Lb, 5Vdc; Load Capacity Omega
Force Rating 0.5000 lbs (0.2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K6-G0 - KZ-011-0400-50N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Digital loadcell external trig, CANopen - 1-FIT7ASC3/3KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 6.62 lbs (3 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Load Cells - 11026640-00 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Gauges - 606588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details