OMEGA Engineering, Inc. Comprsn/tension Load Cell, 0.25Lb, 5Vdc; Load Capacity Omega LCL-113G

Description
COMPRSN/TENSION LOAD CELL, 0.25LB, 5VDC; Load Capacity:0.25lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes
Description
COMPRSN/TENSION LOAD CELL, 0.25LB, 5VDC; Load Capacity:0.25lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Comprsn/tension Load Cell, 0.25Lb, 5Vdc; Load Capacity Omega - 31AC5491 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 0.25Lb, 5Vdc; Load Capacity Omega
31AC5491
Comprsn/tension Load Cell, 0.25Lb, 5Vdc; Load Capacity Omega 31AC5491
COMPRSN/TENSION LOAD CELL, 0.25LB, 5VDC; Load Capacity:0.25lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes

COMPRSN/TENSION LOAD CELL, 0.25LB, 5VDC; Load Capacity:0.25lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Force and Load Sensors
Product Number 31AC5491
Product Name Comprsn/tension Load Cell, 0.25Lb, 5Vdc; Load Capacity Omega
Force Rating 0.2500 lbs (0.1134 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Bending beam load cell HLCB1C3/550kg - 1-HLCB1C3/550KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1213 lbs (550 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
200lb/100kg/1000N Force Gauge - M3-200 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Device Gauge / Indicator
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details