LCJA SERIES -- HEAVY DUTY SHEAR BEAM LOAD CELL
OMEGA Engineering, Inc.
Heavy Duty Shear Beam Load Cell
LCJA Series
Description
•
IP67 Environmental Rating
•
Corrosion Resistant
•
Calibration Certificate Supplied
•
0.25% Interchangeable
•
Exact Full Scale Output Stated for Easy Equipment Setup and System Calibration
Description
•
IP67 Environmental Rating
•
Corrosion Resistant
•
Calibration Certificate Supplied
•
0.25% Interchangeable
•
Exact Full Scale Output Stated for Easy Equipment Setup and System Calibration
Datasheet
Suppliers
•
IP67 Environmental Rating
•
Corrosion Resistant
•
Calibration Certificate Supplied
•
0.25% Interchangeable
•
Exact Full Scale Output Stated for Easy Equipment Setup and System Calibration
|
• | IP67 Environmental Rating |
|
• | Corrosion Resistant |
|
• | Calibration Certificate Supplied |
|
• | 0.25% Interchangeable |
|
• | Exact Full Scale Output Stated for Easy Equipment Setup and System Calibration |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Force and Load Sensors |
|
Product Number
|
LCJA Series |
|
Product Name
|
Heavy Duty Shear Beam Load Cell |
|
Force Rating
|
500 to 20000 lbs (227 to 9070 kg)
|
|
Accuracy
|
0.04 ±% Full Scale
|
|
Force Measured
|
Compression
|
|
Package
|
Cantilever
|
|
Shear Type
|
Shear Beam
|
Unlock Full Specs
to access all available technical data
Similar Products
Force Rating
75000 lbs (34014 kg)
Force Measured
Tension; Compression
Output
Analog Voltage
View Details
Output
Analog Voltage
Device
Sensor Element / Chip
Application
Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Hottinger Brüel & Kjær A/S
Force Rating
22.05 lbs (10 kg)
Output
DeviceNet
Device
Sensor Element / Chip; Sensor / Transducer
View Details