OMEGA Engineering, Inc. Low Profile Tension/Compression Cell LCHD-30K

Description
• 0.25% Interchangeability for Scale Applications • All Stainless Steel Construction • Rugged Heavy Duty Design • High Accuracy • Low Profile For Easy Installation • NIST Traceable Calibration, Certificate Supplied
Request a Quote Datasheet
Description
• 0.25% Interchangeability for Scale Applications • All Stainless Steel Construction • Rugged Heavy Duty Design • High Accuracy • Low Profile For Easy Installation • NIST Traceable Calibration, Certificate Supplied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Tension/Compression Cell - LCHD-30K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Low Profile Tension/Compression Cell
LCHD-30K
Low Profile Tension/Compression Cell LCHD-30K
• 0.25% Interchangeability for Scale Applications • All Stainless Steel Construction • Rugged Heavy Duty Design • High Accuracy • Low Profile For Easy Installation • NIST Traceable Calibration, Certificate Supplied
•0.25% Interchangeability for Scale Applications
•All Stainless Steel Construction
•Rugged Heavy Duty Design
•High Accuracy
•Low Profile For Easy Installation
•NIST Traceable Calibration, Certificate Supplied
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCHD-30K
Force Sensors & Load Cells LCHD-30K
Load Cells: pancake style LCH

Load Cells: pancake style LCH

Buy Now
Sensor, Load Cell, 30K Lb, 3Mv/v; Load Capacity Omega - 04X5608 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Load Cell, 30K Lb, 3Mv/v; Load Capacity Omega
04X5608
Sensor, Load Cell, 30K Lb, 3Mv/v; Load Capacity Omega 04X5608
SENSOR, LOAD CELL, 30K LB, 3MV/V; Load Capacity:30000lb; Supply Voltage:15VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:3; Product Range:LCHD Series; External Depth:46mm RoHS Compliant: No

SENSOR, LOAD CELL, 30K LB, 3MV/V; Load Capacity:30000lb; Supply Voltage:15VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:3; Product Range:LCHD Series; External Depth:46mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCHD-30K LCHD-30K 04X5608
Product Name Low Profile Tension/Compression Cell Force Sensors & Load Cells Sensor, Load Cell, 30K Lb, 3Mv/v; Load Capacity Omega
Force Rating 30000 lbs (13605 kg) 30000 lbs (13605 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Package Donut / Washer Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model RLT Tension Load Cell - RLT0010 - RDP Electrosense
Specs
Force Rating 22.05 lbs (10 kg)
Force Measured Tension
Output Analog Voltage
View Details
Integrated MEMS Force Sensor - DF-8805 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; For Automotive Applications General Purpose Solid-State Buttons, Smart Surfaces, 3D Touch Displays
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details