OMEGA Engineering, Inc. Low Profile Tension/Compression Cell LCHD-25

Description
• 0.25% Interchangeability for Scale Applications • All Stainless Steel Construction • Rugged Heavy Duty Design • High Accuracy • Low Profile For Easy Installation • NIST Traceable Calibration, Certificate Supplied
Request a Quote Datasheet
Description
• 0.25% Interchangeability for Scale Applications • All Stainless Steel Construction • Rugged Heavy Duty Design • High Accuracy • Low Profile For Easy Installation • NIST Traceable Calibration, Certificate Supplied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Tension/Compression Cell - LCHD-25 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Low Profile Tension/Compression Cell
LCHD-25
Low Profile Tension/Compression Cell LCHD-25
• 0.25% Interchangeability for Scale Applications • All Stainless Steel Construction • Rugged Heavy Duty Design • High Accuracy • Low Profile For Easy Installation • NIST Traceable Calibration, Certificate Supplied
•0.25% Interchangeability for Scale Applications
•All Stainless Steel Construction
•Rugged Heavy Duty Design
•High Accuracy
•Low Profile For Easy Installation
•NIST Traceable Calibration, Certificate Supplied
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCHD-25-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCHD-25-ND
Force Sensors, Load Cells - Industrial 5880-LCHD-25-ND
SENSOR FORCE 11.34KGF PUSHBUTTON

SENSOR FORCE 11.34KGF PUSHBUTTON

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCHD-25
Force Sensors & Load Cells LCHD-25
Load Cells: pancake style LCH

Load Cells: pancake style LCH

Buy Now
Comprsn/tension Load Cell, 25Lb, 10Vdc; Load Capacity Omega - 31AC5471 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 25Lb, 10Vdc; Load Capacity Omega
31AC5471
Comprsn/tension Load Cell, 25Lb, 10Vdc; Load Capacity Omega 31AC5471
COMPRSN/TENSION LOAD CELL, 25LB, 10VDC; Load Capacity:25lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCHD Series RoHS Compliant: Yes

COMPRSN/TENSION LOAD CELL, 25LB, 10VDC; Load Capacity:25lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCHD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCHD-25 5880-LCHD-25-ND LCHD-25 31AC5471
Product Name Low Profile Tension/Compression Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Comprsn/tension Load Cell, 25Lb, 10Vdc; Load Capacity Omega
Force Rating 25 lbs (11.34 kg) 25 lbs (11.34 kg) 25 lbs (11.34 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Force Measured Tension; Compression
Package Donut / Washer Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Compression Load Cell - X-C01-20-4M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 2205 lbs (10 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers