|
PANCAKE LOAD CELL, TENSION/COMPR
Load Cells: pancake style LCH
COMPRSN/TENSION LOAD CELL, 15000LB, 10V; Load Capacity:15000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCHD Series RoHS Compliant: Yes
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCHD-15K | 5880-LCHD-15K-ND | LCHD-15K | 31AC5469 |
| Product Name | Low Profile Tension/Compression Cell | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells | Comprsn/tension Load Cell, 15000Lb, 10V; Load Capacity Omega |
| Force Rating | 15000 lbs (6803 kg) | 15003 lbs (6804 kg) | 15000 lbs (6803 kg) | |
| Accuracy | -0.10 to 0.10 ±% Full Scale | |||
| Force Measured | Tension; Compression | |||
| Package | Donut / Washer | Pancake | ||
| Output | Analog Voltage | Analog Voltage |