OMEGA Engineering, Inc. Mini Industrial Compression Load Cell LCGD-1K

Description
The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Request a Quote Datasheet
Description
The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Industrial Compression Load Cell - LCGD-1K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Industrial Compression Load Cell
LCGD-1K
Mini Industrial Compression Load Cell LCGD-1K
The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.

The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCGD-1K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCGD-1K-ND
Force Sensors, Load Cells - Industrial 5880-LCGD-1K-ND
SEN FORCE 453.59KGF PUSHBUTTON

SEN FORCE 453.59KGF PUSHBUTTON

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCGD-1K
Force Sensors & Load Cells LCGD-1K
Load Cells: mini industrial LCGD

Load Cells: mini industrial LCGD

Buy Now
Load Cell - 4839550 - Radwell International
Willingboro, NJ, United States
Load Cell
4839550
Load Cell 4839550
COMPRESSION LOAD CELL, 1000LB, 10VDC; LOAD CAPACITY:1000LB; SUPPLY VOLTAGE:10VDC; OPERATING TEMPERATURE MIN:-54¦C; OPERATING TEMPERATURE MAX:121¦C; CELL OUTPUT MV / V:2; PRODUCT RANGE:LCGD SERIES ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

COMPRESSION LOAD CELL, 1000LB, 10VDC; LOAD CAPACITY:1000LB; SUPPLY VOLTAGE:10VDC; OPERATING TEMPERATURE MIN:-54¦C; OPERATING TEMPERATURE MAX:121¦C; CELL OUTPUT MV / V:2; PRODUCT RANGE:LCGD SERIES ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Compression Load Cell, 1000Lb, 10Vdc; Load Capacity Omega - 31AC5455 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 1000Lb, 10Vdc; Load Capacity Omega
31AC5455
Compression Load Cell, 1000Lb, 10Vdc; Load Capacity Omega 31AC5455
COMPRESSION LOAD CELL, 1000LB, 10VDC; Load Capacity:1000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCGD Series RoHS Compliant: No

COMPRESSION LOAD CELL, 1000LB, 10VDC; Load Capacity:1000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCGD Series RoHS Compliant: No

Supplier's Site Datasheet
Load Cell, 2Mv / V, 1000Lb, 10Vdc Rohs Compliant Omega - 69AJ0412 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 2Mv / V, 1000Lb, 10Vdc Rohs Compliant Omega
69AJ0412
Load Cell, 2Mv / V, 1000Lb, 10Vdc Rohs Compliant Omega 69AJ0412
LOAD CELL, 2MV / V, 1000LB, 10VDC ROHS COMPLIANT: NA

LOAD CELL, 2MV / V, 1000LB, 10VDC ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCGD-1K 5880-LCGD-1K-ND LCGD-1K 4839550 31AC5455 69AJ0412
Product Name Mini Industrial Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cell Compression Load Cell, 1000Lb, 10Vdc; Load Capacity Omega Load Cell, 2Mv / V, 1000Lb, 10Vdc Rohs Compliant Omega
Force Rating 1000 lbs (454 kg) 1000 lbs (454 kg) 1000 lbs (454 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E0-K1-G0 - KZ-011-0400-200N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - MR01-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Package S-beam
View Details