OMEGA Engineering, Inc. Mini Comp. Load Cell with Mounting Holes LCGB-30K

Description
The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.
Request a Quote Datasheet
Description
The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Comp. Load Cell with Mounting Holes - LCGB-30K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Comp. Load Cell with Mounting Holes
LCGB-30K
Mini Comp. Load Cell with Mounting Holes LCGB-30K
The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.

The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCGB-30K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCGB-30K-ND
Force Sensors, Load Cells - Industrial 5880-LCGB-30K-ND
INDUSTRIAL MINIATURE LOAD CELL,

INDUSTRIAL MINIATURE LOAD CELL,

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCGB-30K
Force Sensors & Load Cells LCGB-30K
LOAD CELL W/MOUNTING HOLES

LOAD CELL W/MOUNTING HOLES

Buy Now
Load Cells, Mini Industrial Lcgd Rohs Compliant Omega - 73AJ7960 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Mini Industrial Lcgd Rohs Compliant Omega
73AJ7960
Load Cells, Mini Industrial Lcgd Rohs Compliant Omega 73AJ7960
LOAD CELLS, MINI INDUSTRIAL LCGD ROHS COMPLIANT: NO

LOAD CELLS, MINI INDUSTRIAL LCGD ROHS COMPLIANT: NO

Supplier's Site
Load Cell W/mounting Holes Omega - 24AK7611 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell W/mounting Holes Omega
24AK7611
Load Cell W/mounting Holes Omega 24AK7611
LOAD CELL W/MOUNTING HOLES

LOAD CELL W/MOUNTING HOLES

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCGB-30K 5880-LCGB-30K-ND LCGB-30K 73AJ7960 24AK7611
Product Name Mini Comp. Load Cell with Mounting Holes Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cells, Mini Industrial Lcgd Rohs Compliant Omega Load Cell W/mounting Holes Omega
Force Rating 30000 lbs (13605 kg) 30005 lbs (13608 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model RLT Tension Load Cell - RLT0020 - RDP Electrosense
Specs
Force Rating 44.1 lbs (20 kg)
Force Measured Tension
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S09-A-OP-W12 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 441 lbs (5 to 200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details