OMEGA Engineering, Inc. Load Cell, Mini Tension/Compression LCFL-1KG

Description
Small and capable of highly accurate readings, the LCFL subminiature load cells are suitable for precision industrial applications. They are all stainless steel, measure either tension or compression loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.
Request a Quote Datasheet
Description
Small and capable of highly accurate readings, the LCFL subminiature load cells are suitable for precision industrial applications. They are all stainless steel, measure either tension or compression loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell, Mini Tension/Compression - LCFL-1KG - OMEGA Engineering, Inc.
Norwalk, CT, USA
Load Cell, Mini Tension/Compression
LCFL-1KG
Load Cell, Mini Tension/Compression LCFL-1KG
Small and capable of highly accurate readings, the LCFL subminiature load cells are suitable for precision industrial applications. They are all stainless steel, measure either tension or compression loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.

Small and capable of highly accurate readings, the LCFL subminiature load cells are suitable for precision industrial applications. They are all stainless steel, measure either tension or compression loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCFL-1KG-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCFL-1KG-ND
Force Sensors, Load Cells - Industrial 5880-LCFL-1KG-ND
MINIATURE LOAD CELL, 0.5 %, 1 L

MINIATURE LOAD CELL, 0.5 %, 1 L

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCFL-1KG
Force Sensors & Load Cells LCFL-1KG
LOAD CELL, MINIATURE TENSION OR COMPRESS

LOAD CELL, MINIATURE TENSION OR COMPRESS

Buy Now
Comprsn/tension Load Cell, 2.2Lb, 5Vdc; Load Capacity Omega - 31AC5442 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 2.2Lb, 5Vdc; Load Capacity Omega
31AC5442
Comprsn/tension Load Cell, 2.2Lb, 5Vdc; Load Capacity Omega 31AC5442
COMPRSN/TENSION LOAD CELL, 2.2LB, 5VDC; Load Capacity:2.2lb; Supply Voltage:5VDC; Operating Temperature Min:-53°C; Operating Temperature Max:121°C; Cell Output mV / V:1; Product Range:LCFL Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 2.2LB, 5VDC; Load Capacity:2.2lb; Supply Voltage:5VDC; Operating Temperature Min:-53°C; Operating Temperature Max:121°C; Cell Output mV / V:1; Product Range:LCFL Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCFL-1KG 5880-LCFL-1KG-ND LCFL-1KG 31AC5442
Product Name Load Cell, Mini Tension/Compression Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Comprsn/tension Load Cell, 2.2Lb, 5Vdc; Load Capacity Omega
Force Rating 2.2 lbs (0.9977 kg) 2.2 lbs (0.9977 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Tension; Compression Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model MPB Compression Load Cell - SLC-MPB-T0500 - RDP Electrosense
Specs
Force Rating 1.00E6 lbs (453515 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S07-Q-15 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details