OMEGA Engineering, Inc. Mini Tension/Compression Load Cell LCFD-500

Description
Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.
Request a Quote Datasheet
Description
Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Tension/Compression Load Cell - LCFD-500 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Tension/Compression Load Cell
LCFD-500
Mini Tension/Compression Load Cell LCFD-500
Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.

Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCFD-500
Force Sensors & Load Cells LCFD-500
Load Cells: sub mini high accuracy LCF

Load Cells: sub mini high accuracy LCF

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCFD-500-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCFD-500-ND
Force Sensors, Load Cells - Industrial 5880-LCFD-500-ND
SUBMINIATURE LOAD CELL, TENSION/

SUBMINIATURE LOAD CELL, TENSION/

Buy Now Datasheet
Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega - 31AC5441 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega
31AC5441
Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega 31AC5441
COMPRSN/TENSION LOAD CELL, 500LB, 10VDC; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCFD Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 500LB, 10VDC; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCFD Series RoHS Compliant: No

Supplier's Site Datasheet
Load Cell, 2Mv / V, 500Lb, 10Vdc Rohs Compliant Omega - 69AJ0410 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 2Mv / V, 500Lb, 10Vdc Rohs Compliant Omega
69AJ0410
Load Cell, 2Mv / V, 500Lb, 10Vdc Rohs Compliant Omega 69AJ0410
LOAD CELL, 2MV / V, 500LB, 10VDC ROHS COMPLIANT: NA

LOAD CELL, 2MV / V, 500LB, 10VDC ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCFD-500 LCFD-500 5880-LCFD-500-ND 31AC5441 69AJ0410
Product Name Mini Tension/Compression Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega Load Cell, 2Mv / V, 500Lb, 10Vdc Rohs Compliant Omega
Force Rating 500 lbs (227 kg) 500 lbs (227 kg) 500 lbs (227 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL241 - ABB Measurement & Analytics
Specs
Force Rating 44960 lbs (20390 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Tension and Compression Load Cell - X-S06 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 20000 lbs (50 to 9070 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details