OMEGA Engineering, Inc. Mini Tension/Compression Load Cell LCFD-100

Description
Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.
Request a Quote Datasheet
Description
Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Tension/Compression Load Cell - LCFD-100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Tension/Compression Load Cell
LCFD-100
Mini Tension/Compression Load Cell LCFD-100
Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.

Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCFD-100-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCFD-100-ND
Force Sensors, Load Cells - Industrial 5880-LCFD-100-ND
SUBMINIATURE LOAD CELL, TENSION/

SUBMINIATURE LOAD CELL, TENSION/

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCFD-100
Force Sensors & Load Cells LCFD-100
Load Cells: sub mini high accuracy LCF

Load Cells: sub mini high accuracy LCF

Buy Now
Load Cell, 2Mv / V, 100Lb, 10Vdc Rohs Compliant Omega - 69AJ0407 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 2Mv / V, 100Lb, 10Vdc Rohs Compliant Omega
69AJ0407
Load Cell, 2Mv / V, 100Lb, 10Vdc Rohs Compliant Omega 69AJ0407
LOAD CELL, 2MV / V, 100LB, 10VDC ROHS COMPLIANT: NA

LOAD CELL, 2MV / V, 100LB, 10VDC ROHS COMPLIANT: NA

Supplier's Site
Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega - 31AC5436 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega
31AC5436
Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega 31AC5436
COMPRSN/TENSION LOAD CELL, 100LB, 10VDC; Load Capacity:100lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCFD Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 100LB, 10VDC; Load Capacity:100lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCFD Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCFD-100 5880-LCFD-100-ND LCFD-100 69AJ0407 31AC5436
Product Name Mini Tension/Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cell, 2Mv / V, 100Lb, 10Vdc Rohs Compliant Omega Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega
Force Rating 100 lbs (45.35 kg) 100 lbs (45.36 kg) 100 lbs (45.35 kg)
Accuracy -0.15 to 0.15 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model RLC Compression Load Cell - RLC00250 - RDP Electrosense
Specs
Force Rating 551 lbs (250 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Compression Load Cell - X-CS-U9 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 2000 to 10000 lbs (907 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details