OMEGA Engineering, Inc. High Performance S Beam Load Cell LCCD-3K

Description
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
Request a Quote Datasheet
Description
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance S Beam Load Cell - LCCD-3K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance S Beam Load Cell
LCCD-3K
High Performance S Beam Load Cell LCCD-3K
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
•Environmentally Protected to IP67
•All Stainless Steel for Industrial Environments
•5 Point Calibration with 59 kOhm Shunt Cal Data
•Tension Calibration Standard
•0.25% Interchangeability
•Premium Temperature Compensation
•Rod Ends and Load Buttons Available
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCCD-3K
Force Sensors & Load Cells LCCD-3K
ENVIRONMENT PROTECTED LOADCELL

ENVIRONMENT PROTECTED LOADCELL

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCCD-3K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCCD-3K-ND
Force Sensors, Load Cells - Industrial 5880-LCCD-3K-ND
ENVIRONMENTALLY PROTECTED LOAD C

ENVIRONMENTALLY PROTECTED LOAD C

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCCD-3K LCCD-3K 5880-LCCD-3K-ND
Product Name High Performance S Beam Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial
Force Rating 3000 lbs (1361 kg)
Accuracy 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E1-K6-G0 - KZ-011-0400-80N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW25C3/20kg - 1-PW25C3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
SPHC Series - SPHC-3.5 - Strainsert
Specs
Force Rating 157000 lbs (71202 kg)
Package Load Pin
Output Analog Voltage
View Details