OMEGA Engineering, Inc. High Performance S Beam Load Cell LCCD-20K

Description
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
Request a Quote Datasheet
Description
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance S Beam Load Cell - LCCD-20K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance S Beam Load Cell
LCCD-20K
High Performance S Beam Load Cell LCCD-20K
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
•Environmentally Protected to IP67
•All Stainless Steel for Industrial Environments
•5 Point Calibration with 59 kOhm Shunt Cal Data
•Tension Calibration Standard
•0.25% Interchangeability
•Premium Temperature Compensation
•Rod Ends and Load Buttons Available
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCCD-20K
Force Sensors & Load Cells LCCD-20K
ENVIRONMENT PROTECTED LOADCELL

ENVIRONMENT PROTECTED LOADCELL

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCCD-20K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCCD-20K-ND
Force Sensors, Load Cells - Industrial 5880-LCCD-20K-ND
LCCD-20K

LCCD-20K

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCCD-20K LCCD-20K 5880-LCCD-20K-ND
Product Name High Performance S Beam Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial
Force Rating 20000 lbs (9070 kg)
Accuracy 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Load Pins - CPA-0.75-1 - Strainsert
Specs
Force Rating 6000 lbs (2721 kg)
Package Load Pin
Output Analog Voltage
View Details
Model 53 Compression Load Cell - SLC53/00500* - RDP Electrosense
Specs
Force Rating 500 lbs (227 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details