OMEGA Engineering, Inc. High Performance S Beam Load Cell LCCD-200

Description
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
Request a Quote Datasheet
Description
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance S Beam Load Cell - LCCD-200 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance S Beam Load Cell
LCCD-200
High Performance S Beam Load Cell LCCD-200
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
•Environmentally Protected to IP67
•All Stainless Steel for Industrial Environments
•5 Point Calibration with 59 kOhm Shunt Cal Data
•Tension Calibration Standard
•0.25% Interchangeability
•Premium Temperature Compensation
•Rod Ends and Load Buttons Available
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCCD-200
Force Sensors & Load Cells LCCD-200
Load Cells: S-beams LC100 series

Load Cells: S-beams LC100 series

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCCD-200-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCCD-200-ND
Force Sensors, Load Cells - Industrial 5880-LCCD-200-ND
ENVIRONMENTALLY PROTECTED LOAD C

ENVIRONMENTALLY PROTECTED LOAD C

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCCD-200 LCCD-200 5880-LCCD-200-ND
Product Name High Performance S Beam Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial
Force Rating 200 lbs (90.7 kg)
Accuracy 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8800 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Load Bolts - CBA-1.5 - Strainsert
Specs
Force Rating 30000 lbs (13605 kg)
Package Bolt
Output Analog Voltage
View Details
Model RM Tension Load Cell - SLC-RM015000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details