OMEGA Engineering, Inc. High Performance S Beam Load Cell LCCD-1K

Description
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
Request a Quote Datasheet
Description
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance S Beam Load Cell - LCCD-1K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance S Beam Load Cell
LCCD-1K
High Performance S Beam Load Cell LCCD-1K
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
•Environmentally Protected to IP67
•All Stainless Steel for Industrial Environments
•5 Point Calibration with 59 kOhm Shunt Cal Data
•Tension Calibration Standard
•0.25% Interchangeability
•Premium Temperature Compensation
•Rod Ends and Load Buttons Available
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCCD-1K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCCD-1K-ND
Force Sensors, Load Cells - Industrial 5880-LCCD-1K-ND
ENVIRONMENTALLY PROTECTED LOAD C

ENVIRONMENTALLY PROTECTED LOAD C

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCCD-1K
Force Sensors & Load Cells LCCD-1K
Load Cells: S-beams LC100 series

Load Cells: S-beams LC100 series

Buy Now
Comprsn/tension Load Cell, 1000Lb, 10Vdc; Load Capacity Omega - 31AC5426 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 1000Lb, 10Vdc; Load Capacity Omega
31AC5426
Comprsn/tension Load Cell, 1000Lb, 10Vdc; Load Capacity Omega 31AC5426
COMPRSN/TENSION LOAD CELL, 1000LB, 10VDC; Load Capacity:1000lb; Supply Voltage:10VDC; Operating Temperature Min:-18°C; Operating Temperature Max:66°C; Cell Output mV / V:3; Product Range:LCCD Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 1000LB, 10VDC; Load Capacity:1000lb; Supply Voltage:10VDC; Operating Temperature Min:-18°C; Operating Temperature Max:66°C; Cell Output mV / V:3; Product Range:LCCD Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCCD-1K 5880-LCCD-1K-ND LCCD-1K 31AC5426
Product Name High Performance S Beam Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Comprsn/tension Load Cell, 1000Lb, 10Vdc; Load Capacity Omega
Force Rating 1000 lbs (454 kg) 1000 lbs (454 kg)
Accuracy 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers