OMEGA Engineering, Inc. High Performance S Beam Load Cell LCCD-150

Description
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
Request a Quote Datasheet
Description
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance S Beam Load Cell - LCCD-150 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance S Beam Load Cell
LCCD-150
High Performance S Beam Load Cell LCCD-150
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
•Environmentally Protected to IP67
•All Stainless Steel for Industrial Environments
•5 Point Calibration with 59 kOhm Shunt Cal Data
•Tension Calibration Standard
•0.25% Interchangeability
•Premium Temperature Compensation
•Rod Ends and Load Buttons Available
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCCD-150
Force Sensors & Load Cells LCCD-150
Load Cells: S-beams LC100 series

Load Cells: S-beams LC100 series

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCCD-150-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCCD-150-ND
Force Sensors, Load Cells - Industrial 5880-LCCD-150-ND
ENVIRONMENTALLY PROTECTED LOAD C

ENVIRONMENTALLY PROTECTED LOAD C

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCCD-150 LCCD-150 5880-LCCD-150-ND
Product Name High Performance S Beam Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial
Force Rating 150 lbs (68.03 kg)
Accuracy 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Tension and Compression Load Cell - X-S05-25 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K0-G0 - KZ-011-0400-80N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers