OMEGA Engineering, Inc. Bolt Load Cell LC8400-200-50K

Description
The LC8313, LC8400 and LC8450 Series Donut Load Cells are a space saving solution to applications requiring a large through-hole with limited space. With their rugged construction and design, these load cells are ideal for applications such as loading forces on large bolts or other suspended load applications. This series, with its all stainless steel construction and environmental protection, has proven its reliability in tough industrial applications.
Request a Quote Datasheet
Description
The LC8313, LC8400 and LC8450 Series Donut Load Cells are a space saving solution to applications requiring a large through-hole with limited space. With their rugged construction and design, these load cells are ideal for applications such as loading forces on large bolts or other suspended load applications. This series, with its all stainless steel construction and environmental protection, has proven its reliability in tough industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolt Load Cell - LC8400-200-50K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Bolt Load Cell
LC8400-200-50K
Bolt Load Cell LC8400-200-50K
The LC8313, LC8400 and LC8450 Series Donut Load Cells are a space saving solution to applications requiring a large through-hole with limited space. With their rugged construction and design, these load cells are ideal for applications such as loading forces on large bolts or other suspended load applications. This series, with its all stainless steel construction and environmental protection, has proven its reliability in tough industrial applications.

The LC8313, LC8400 and LC8450 Series Donut Load Cells are a space saving solution to applications requiring a large through-hole with limited space. With their rugged construction and design, these load cells are ideal for applications such as loading forces on large bolts or other suspended load applications. This series, with its all stainless steel construction and environmental protection, has proven its reliability in tough industrial applications.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC8400-200-50K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC8400-200-50K-ND
Force Sensors, Load Cells - Industrial 5880-LC8400-200-50K-ND
LC8400-200-50K

LC8400-200-50K

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC8400-200-50K
Force Sensors & Load Cells LC8400-200-50K
LOAD CELL 4.00 OD & 2.00 ID

LOAD CELL 4.00 OD & 2.00 ID

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC8400-200-50K 5880-LC8400-200-50K-ND LC8400-200-50K
Product Name Bolt Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 50000 lbs (22676 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K1-G0 - KZ-011-0400-50N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
MR05-500 - Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - MR05-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details