OMEGA Engineering, Inc. Compact Through-Hole Bolt Load Cell LC8250-750-5K

Description
The LC8250 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, features proven reliability in tough industrial applications.
Request a Quote Datasheet
Description
The LC8250 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, features proven reliability in tough industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Through-Hole Bolt Load Cell - LC8250-750-5K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Compact Through-Hole Bolt Load Cell
LC8250-750-5K
Compact Through-Hole Bolt Load Cell LC8250-750-5K
The LC8250 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, features proven reliability in tough industrial applications.

The LC8250 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, features proven reliability in tough industrial applications.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC8250-750-5K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC8250-750-5K-ND
Force Sensors, Load Cells - Industrial 5880-LC8250-750-5K-ND
LC8250-750-5K

LC8250-750-5K

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC8250-750-5K
Force Sensors & Load Cells LC8250-750-5K
THRU-HOLE 2.50OD .750 ID

THRU-HOLE 2.50OD .750 ID

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC8250-750-5K 5880-LC8250-750-5K-ND LC8250-750-5K
Product Name Compact Through-Hole Bolt Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 5000 lbs (2268 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Piezoelectric force washer CLP/3kN - 1-CLP/3KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 674 lbs (306 kg)
Accuracy 1.00 ±% Full Scale
Output pC (passive piezoelectric)
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Fatigue Rated Universal Load Cells - FFL(15/±10)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details