OMEGA Engineering, Inc. Through-Hole Bolt Load Cell LC8150-250-3K

Description
The LC8150 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, has proven its reliability in tough industrial applications.
Request a Quote Datasheet
Description
The LC8150 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, has proven its reliability in tough industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Bolt Load Cell - LC8150-250-3K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Through-Hole Bolt Load Cell
LC8150-250-3K
Through-Hole Bolt Load Cell LC8150-250-3K
The LC8150 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, has proven its reliability in tough industrial applications.

The LC8150 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, has proven its reliability in tough industrial applications.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC8150-250-3K
Force Sensors & Load Cells LC8150-250-3K
LOAD CELL 1.50 OD & 0.250ID

LOAD CELL 1.50 OD & 0.250ID

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC8150-250-3K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC8150-250-3K-ND
Force Sensors, Load Cells - Industrial 5880-LC8150-250-3K-ND
THROUGH HOLE LOAD CELL, COMPRESS

THROUGH HOLE LOAD CELL, COMPRESS

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC8150-250-3K LC8150-250-3K 5880-LC8150-250-3K-ND
Product Name Through-Hole Bolt Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial
Force Rating 3000 lbs (1361 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8805 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; For Automotive Applications General Purpose Solid-State Buttons, Smart Surfaces, 3D Touch Displays
View Details
Pivot Ends in Same Plane - TLLF-125 SS - Strainsert
Specs
Force Rating 125000 lbs (56689 kg)
Force Measured Tension
Output Analog Voltage
View Details
Model RLS Single-Point Compression Load Cell - RLS020 - RDP Electrosense
Specs
Force Rating 44.1 lbs (20 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details