OMEGA Engineering, Inc. Through-Hole Bolt Load Cell LC8150-250-100

Description
The LC8150 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, has proven its reliability in tough industrial applications.
Request a Quote Datasheet
Description
The LC8150 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, has proven its reliability in tough industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Bolt Load Cell - LC8150-250-100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Through-Hole Bolt Load Cell
LC8150-250-100
Through-Hole Bolt Load Cell LC8150-250-100
The LC8150 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, has proven its reliability in tough industrial applications.

The LC8150 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, has proven its reliability in tough industrial applications.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC8150-250-100-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC8150-250-100-ND
Force Sensors, Load Cells - Industrial 5880-LC8150-250-100-ND
LC8150-250-100

LC8150-250-100

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC8150-250-100
Force Sensors & Load Cells LC8150-250-100
LOAD CELL 1.50 OD & 0.250ID

LOAD CELL 1.50 OD & 0.250ID

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC8150-250-100 5880-LC8150-250-100-ND LC8150-250-100
Product Name Through-Hole Bolt Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 100 lbs (45.35 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-CS15-I-H9-2M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 44.1 lbs (2 to 20 kg)
Force Measured Compression
Output Analog Voltage
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Model 53 Compression Load Cell - SLC53/20000* - RDP Electrosense
Specs
Force Rating 20000 lbs (9070 kg)
Force Measured Compression
Output Analog Voltage
View Details