OMEGA Engineering, Inc. Through-Hole Bolt Load Cell LC8100-200-50

Description
The LC8100 and LC8125 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction have demonstrated proven reliability in tough industrial applications.
Request a Quote Datasheet
Description
The LC8100 and LC8125 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction have demonstrated proven reliability in tough industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Bolt Load Cell - LC8100-200-50 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Through-Hole Bolt Load Cell
LC8100-200-50
Through-Hole Bolt Load Cell LC8100-200-50
The LC8100 and LC8125 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction have demonstrated proven reliability in tough industrial applications.

The LC8100 and LC8125 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction have demonstrated proven reliability in tough industrial applications.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC8100-200-50
Force Sensors & Load Cells LC8100-200-50
LOAD CELL 1.00 OD & 0.200ID

LOAD CELL 1.00 OD & 0.200ID

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC8100-200-50-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC8100-200-50-ND
Force Sensors, Load Cells - Industrial 5880-LC8100-200-50-ND
LC8100-200-50

LC8100-200-50

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC8100-200-50 LC8100-200-50 5880-LC8100-200-50-ND
Product Name Through-Hole Bolt Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial
Force Rating 50 lbs (22.68 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Force Measured Compression
Package Donut / Washer; Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Sensors Pressure, Force, Torque - C53GAB105A-090Y - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Load Bolts - CBA-2.75 - Strainsert
Specs
Force Rating 100000 lbs (45351 kg)
Package Bolt
Output Analog Voltage
View Details