OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.
TENSION LINK (MALE) W/CABLE
LC702-20K
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC702-20K | LC702-20K | 5880-LC702-20K-ND |
| Product Name | High Capacity Tension Link Load Cell | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial |
| Force Rating | 20000 lbs (9070 kg) | ||
| Accuracy | -1.00 to 1.00 ±% Full Scale | ||
| Force Measured | Tension | Tension | |
| Package | Link | Link | |
| Output | Analog Voltage |