OMEGA Engineering, Inc. High Capacity Tension Link Load Cell LC702-10K

Description
OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.
Request a Quote Datasheet
Description
OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacity Tension Link Load Cell - LC702-10K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Capacity Tension Link Load Cell
LC702-10K
High Capacity Tension Link Load Cell LC702-10K
OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.

OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC702-10K
Force Sensors & Load Cells LC702-10K
TENSION LINK (MALE) W/CABLE

TENSION LINK (MALE) W/CABLE

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC702-10K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC702-10K-ND
Force Sensors, Load Cells - Industrial 5880-LC702-10K-ND
IN-LINE LOAD CELL, TENSION, 0.1

IN-LINE LOAD CELL, TENSION, 0.1

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC702-10K LC702-10K 5880-LC702-10K-ND
Product Name High Capacity Tension Link Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial
Force Rating 10000 lbs (4535 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Force Measured Tension Tension
Package Link Link
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Load Pins - CPA-3.5 - Strainsert
Specs
Force Rating 160000 lbs (72562 kg)
Package Load Pin
Output Analog Voltage
View Details
Model RLU Tension/Compression Universal Load Cell - RLU01000 - RDP Electrosense
Specs
Force Measured Tension; Compression
Output Analog Voltage
Device Sensor Element / Chip
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details