OMEGA Engineering, Inc. Force Sensors, Load Cells - Industrial LC62SP-50KG

Description
SINGLE POINT LOAD CELL, COMPRESS
Request a Quote Datasheet
Description
SINGLE POINT LOAD CELL, COMPRESS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 5880-LC62SP-50KG-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC62SP-50KG-ND
Force Sensors, Load Cells - Industrial 5880-LC62SP-50KG-ND
SINGLE POINT LOAD CELL, COMPRESS

SINGLE POINT LOAD CELL, COMPRESS

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC62SP-50KG
Force Sensors & Load Cells LC62SP-50KG
Load Cells: Platform LCAD series

Load Cells: Platform LCAD series

Buy Now
Single Point Load Cell, 50Kg, 12V; Load Capacity Omega - 32AH7805 - Newark, An Avnet Company
Chicago, IL, United States
Single Point Load Cell, 50Kg, 12V; Load Capacity Omega
32AH7805
Single Point Load Cell, 50Kg, 12V; Load Capacity Omega 32AH7805
SINGLE POINT LOAD CELL, 50KG, 12V; Load Capacity:50kg; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:2; Product Range:LC60 Series RoHS Compliant: Yes

SINGLE POINT LOAD CELL, 50KG, 12V; Load Capacity:50kg; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:2; Product Range:LC60 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 5880-LC62SP-50KG-ND LC62SP-50KG 32AH7805
Product Name Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Single Point Load Cell, 50Kg, 12V; Load Capacity Omega
Force Rating 110 lbs (50 kg) 110 lbs (50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN30-25KN-C20005 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Motorized Test Stand, 1,500 lbF with force gauge mount, 110V - ESM1500SFG - Transcat, Inc.
Specs
Force Rating 1500 lbs (680 kg)
Device Gauge / Indicator
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details