OMEGA Engineering, Inc. Force Sensors, Load Cells - Industrial LC62SP-10KG

Description
SINGLE POINT LOAD CELL, COMPRESS
Request a Quote Datasheet
Description
SINGLE POINT LOAD CELL, COMPRESS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 5880-LC62SP-10KG-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC62SP-10KG-ND
Force Sensors, Load Cells - Industrial 5880-LC62SP-10KG-ND
SINGLE POINT LOAD CELL, COMPRESS

SINGLE POINT LOAD CELL, COMPRESS

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC62SP-10KG
Force Sensors & Load Cells LC62SP-10KG
Load Cells: Platform LCAD series

Load Cells: Platform LCAD series

Buy Now
Single Point Load Cell, 10Kg, 12V; Load Capacity Omega - 32AH7804 - Newark, An Avnet Company
Chicago, IL, United States
Single Point Load Cell, 10Kg, 12V; Load Capacity Omega
32AH7804
Single Point Load Cell, 10Kg, 12V; Load Capacity Omega 32AH7804
SINGLE POINT LOAD CELL, 10KG, 12V; Load Capacity:10kg; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:2; Product Range:LC60 Series RoHS Compliant: Yes

SINGLE POINT LOAD CELL, 10KG, 12V; Load Capacity:10kg; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:2; Product Range:LC60 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 5880-LC62SP-10KG-ND LC62SP-10KG 32AH7804
Product Name Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Single Point Load Cell, 10Kg, 12V; Load Capacity Omega
Force Rating 22.05 lbs (10 kg) 22.05 lbs (10 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model 47 Tension/Compression Universal Load Cell - SLC47/002500 - RDP Electrosense
Specs
Force Rating 2500 lbs (1134 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K1-G0 - KZ-011-0400-300N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Tension and Compression Load Cell - X-S03-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details