Model LC602 is a heavy duty industrial load cell designed for industrial weighing and scale applications. The LC602 offers a highly accurate, rugged design in a small, economical package.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | LC602-500 |
| Product Name | Heavy Duty Constant Moment Beam Cell |
| Force Rating | 500 lbs (227 kg) |
| Accuracy | -0.05 to 0.05 ±% Full Scale |
| Force Measured | Tension; Compression |
| Package | Cantilever |
| Output | Analog Voltage |