OMEGA Engineering, Inc. Low Range Constant Moment Beam Load Cell LC601-1

Description
OMEGA’s Model LC601 is an extremely low capacity industrial load cell with built-in overload stops in all four directions for added durability . The LC601 offers high accuracy and a rugged design in a small package. It is ideal for small scales and industrial weighing applications.
Datasheet
Description
OMEGA’s Model LC601 is an extremely low capacity industrial load cell with built-in overload stops in all four directions for added durability . The LC601 offers high accuracy and a rugged design in a small package. It is ideal for small scales and industrial weighing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Range Constant Moment Beam Load Cell - LC601-1 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Low Range Constant Moment Beam Load Cell
LC601-1
Low Range Constant Moment Beam Load Cell LC601-1
OMEGA’s Model LC601 is an extremely low capacity industrial load cell with built-in overload stops in all four directions for added durability . The LC601 offers high accuracy and a rugged design in a small package. It is ideal for small scales and industrial weighing applications.

OMEGA’s Model LC601 is an extremely low capacity industrial load cell with built-in overload stops in all four directions for added durability . The LC601 offers high accuracy and a rugged design in a small package. It is ideal for small scales and industrial weighing applications.

Buy Now Datasheet
Comprsn/tension Load Cell, 1Lb, 10Vdc; Load Capacity Omega - 31AC5579 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 1Lb, 10Vdc; Load Capacity Omega
31AC5579
Comprsn/tension Load Cell, 1Lb, 10Vdc; Load Capacity Omega 31AC5579
COMPRSN/TENSION LOAD CELL, 1LB, 10VDC; Load Capacity:1lb; Supply Voltage:10VDC; Operating Temperature Min:-34°C; Operating Temperature Max:82°C; Cell Output mV / V:2; Product Range:LC601 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 1LB, 10VDC; Load Capacity:1lb; Supply Voltage:10VDC; Operating Temperature Min:-34°C; Operating Temperature Max:82°C; Cell Output mV / V:2; Product Range:LC601 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number LC601-1 31AC5579
Product Name Low Range Constant Moment Beam Load Cell Comprsn/tension Load Cell, 1Lb, 10Vdc; Load Capacity Omega
Force Rating 1 lbs (0.4535 kg) 1 lbs (0.4535 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package Cantilever
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-L11-55 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E2-K1-G0 - KZ-011-0400-50N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers