OMEGA Engineering, Inc. Amplified Voltage Output Beam Load Cell LC509-100

Description
The LC509 Series load cell is a unique combination of a high accuracy beam type load cell with an internal amplifier giving a high level dc voltage output. Applications include industrial weighing and automated batching operations where the interfacing controller requires an amplified voltage input. Built-in overload stops and a rugged design make the LC509 a highly reliable transducer for industry, plus it has the ability to have high tare offsets built in for OEM applications.
Datasheet
Description
The LC509 Series load cell is a unique combination of a high accuracy beam type load cell with an internal amplifier giving a high level dc voltage output. Applications include industrial weighing and automated batching operations where the interfacing controller requires an amplified voltage input. Built-in overload stops and a rugged design make the LC509 a highly reliable transducer for industry, plus it has the ability to have high tare offsets built in for OEM applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplified Voltage Output Beam Load Cell - LC509-100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Amplified Voltage Output Beam Load Cell
LC509-100
Amplified Voltage Output Beam Load Cell LC509-100
The LC509 Series load cell is a unique combination of a high accuracy beam type load cell with an internal amplifier giving a high level dc voltage output. Applications include industrial weighing and automated batching operations where the interfacing controller requires an amplified voltage input. Built-in overload stops and a rugged design make the LC509 a highly reliable transducer for industry, plus it has the ability to have high tare offsets built in for OEM applications.

The LC509 Series load cell is a unique combination of a high accuracy beam type load cell with an internal amplifier giving a high level dc voltage output. Applications include industrial weighing and automated batching operations where the interfacing controller requires an amplified voltage input. Built-in overload stops and a rugged design make the LC509 a highly reliable transducer for industry, plus it has the ability to have high tare offsets built in for OEM applications.

Buy Now Datasheet
Load Cells, Beam Style Lc500 Rohs Compliant Omega - 73AJ8242 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Beam Style Lc500 Rohs Compliant Omega
73AJ8242
Load Cells, Beam Style Lc500 Rohs Compliant Omega 73AJ8242
LOAD CELLS, BEAM STYLE LC500 ROHS COMPLIANT: NO

LOAD CELLS, BEAM STYLE LC500 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number LC509-100 73AJ8242
Product Name Amplified Voltage Output Beam Load Cell Load Cells, Beam Style Lc500 Rohs Compliant Omega
Force Rating 100 lbs (45.35 kg)
Accuracy 0.25 ±% Full Scale
Force Measured Compression
Package Cantilever
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge,200 lbf/3200oz. - M5-200 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Device Gauge / Indicator
View Details
Force Sensors, Load Cells - Industrial - 223-EFN40-300N-S00002-ND - DigiKey
Specs
Force Rating 67.45 lbs (30.59 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tension and Compression Load Cell - X-S09-A-OP-W12 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 441 lbs (5 to 200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details