OMEGA Engineering, Inc. Amplified Voltage Output Beam Load Cell LC509-025

Description
The LC509 Series load cell is a unique combination of a high accuracy beam type load cell with an internal amplifier giving a high level dc voltage output. Applications include industrial weighing and automated batching operations where the interfacing controller requires an amplified voltage input. Built-in overload stops and a rugged design make the LC509 a highly reliable transducer for industry, plus it has the ability to have high tare offsets built in for OEM applications.
Datasheet
Description
The LC509 Series load cell is a unique combination of a high accuracy beam type load cell with an internal amplifier giving a high level dc voltage output. Applications include industrial weighing and automated batching operations where the interfacing controller requires an amplified voltage input. Built-in overload stops and a rugged design make the LC509 a highly reliable transducer for industry, plus it has the ability to have high tare offsets built in for OEM applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplified Voltage Output Beam Load Cell - LC509-025 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Amplified Voltage Output Beam Load Cell
LC509-025
Amplified Voltage Output Beam Load Cell LC509-025
The LC509 Series load cell is a unique combination of a high accuracy beam type load cell with an internal amplifier giving a high level dc voltage output. Applications include industrial weighing and automated batching operations where the interfacing controller requires an amplified voltage input. Built-in overload stops and a rugged design make the LC509 a highly reliable transducer for industry, plus it has the ability to have high tare offsets built in for OEM applications.

The LC509 Series load cell is a unique combination of a high accuracy beam type load cell with an internal amplifier giving a high level dc voltage output. Applications include industrial weighing and automated batching operations where the interfacing controller requires an amplified voltage input. Built-in overload stops and a rugged design make the LC509 a highly reliable transducer for industry, plus it has the ability to have high tare offsets built in for OEM applications.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC509-025
Product Name Amplified Voltage Output Beam Load Cell
Force Rating 25 lbs (11.34 kg)
Accuracy 0.25 ±% Full Scale
Force Measured Compression
Package Cantilever
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Digital Force Gauge - M7-50 - Transcat, Inc.
Mark-10 Corporation
Specs
Device Gauge / Indicator
View Details
Force Sensors - 20018880-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tension and Compression Load Cell - X-S05-25 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details