OMEGA Engineering, Inc. High Accuracy Beam Load Cell LC501-200

Description
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
Request a Quote Datasheet
Description
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Beam Load Cell - LC501-200 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Beam Load Cell
LC501-200
High Accuracy Beam Load Cell LC501-200
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
•FM Approved Intrinsically Safe
•All Stainless Steel Construction for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Cell Applications
•5-Point Calibration with 59 kOhm Shunt Cal Data Provided
•Self-Adjusting Weigh Modules Available
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC501-200
Force Sensors & Load Cells LC501-200
200 lbf, ±0.03%, Linearity, 3 mV/V Outpu

200 lbf, ±0.03%, Linearity, 3 mV/V Outpu

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC501-200-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC501-200-ND
Force Sensors, Load Cells - Industrial 5880-LC501-200-ND
CANTILEVER BEAM LOAD CELL, COMPR

CANTILEVER BEAM LOAD CELL, COMPR

Buy Now Datasheet
Comprsn/tension Load Cell, 200Lb, 10Vdc; Load Capacity Omega - 31AC5575 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 200Lb, 10Vdc; Load Capacity Omega
31AC5575
Comprsn/tension Load Cell, 200Lb, 10Vdc; Load Capacity Omega 31AC5575
COMPRSN/TENSION LOAD CELL, 200LB, 10VDC; Load Capacity:200lb; Supply Voltage:10VDC; Operating Temperature Min:-34°C; Operating Temperature Max:82°C; Cell Output mV / V:3; Product Range:LC501 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 200LB, 10VDC; Load Capacity:200lb; Supply Voltage:10VDC; Operating Temperature Min:-34°C; Operating Temperature Max:82°C; Cell Output mV / V:3; Product Range:LC501 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC501-200 LC501-200 5880-LC501-200-ND 31AC5575
Product Name High Accuracy Beam Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Comprsn/tension Load Cell, 200Lb, 10Vdc; Load Capacity Omega
Force Rating 200 lbs (90.7 kg) 201 lbs (91 kg) 200 lbs (90.7 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package Cantilever
Output Analog Voltage Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Compression Load Cell - X-L11-55 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details