OMEGA Engineering, Inc. High Accuracy Compression Load Cell LC412-25K

Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
Datasheet
Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Compression Load Cell - LC412-25K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Compression Load Cell
LC412-25K
High Accuracy Compression Load Cell LC412-25K
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
•FM Intrinsically Safe
•All Stainless Steel for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Load Cell Applications
•5-Point Calibration with 59 kOhm Shunt Cal Data Provided
•Twist Lock Connector or Cable Style Electrical Termination
Buy Now Datasheet
Load Cells, Mini Ss Lc400 Series Rohs Compliant Omega - 73AJ8237 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Mini Ss Lc400 Series Rohs Compliant Omega
73AJ8237
Load Cells, Mini Ss Lc400 Series Rohs Compliant Omega 73AJ8237
LOAD CELLS, MINI SS LC400 SERIES ROHS COMPLIANT: NO

LOAD CELLS, MINI SS LC400 SERIES ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number LC412-25K 73AJ8237
Product Name High Accuracy Compression Load Cell Load Cells, Mini Ss Lc400 Series Rohs Compliant Omega
Force Rating 25000 lbs (11338 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E2-K1-G0 - KZ-011-0400-300N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers