| • | FM Intrinsically Safe |
| • | All Stainless Steel for Harsh Industrial Applications |
| • | 0.25% Interchangeable for Multiple Load Cell Applications |
| • | 5-Point Calibration with 59 kOhm Shunt Cal Data Provided |
| • | Twist Lock Connector or Cable Style Electrical Termination |
LC402-20K
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC402-20K | 5880-LC402-20K-ND | LC402-20K |
| Product Name | High Accuracy Compression Load Cell | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells |
| Force Rating | 20000 lbs (9070 kg) | ||
| Accuracy | -0.10 to 0.10 ±% Full Scale | ||
| Force Measured | Tension; Compression | ||
| Package | Donut / Washer | ||
| Output | Analog Voltage |