OMEGA Engineering, Inc. High Accuracy Compression Load Cell LC401-100K

Description
• FM Intrinsically Safe Standard • Dual Bridge Models Available • Models Available with Built-In 5 V Amplifiers • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data
Datasheet
Description
• FM Intrinsically Safe Standard • Dual Bridge Models Available • Models Available with Built-In 5 V Amplifiers • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Compression Load Cell - LC401-100K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Compression Load Cell
LC401-100K
High Accuracy Compression Load Cell LC401-100K
• FM Intrinsically Safe Standard • Dual Bridge Models Available • Models Available with Built-In 5 V Amplifiers • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data
•FM Intrinsically Safe Standard
•Dual Bridge Models Available
•Models Available with Built-In 5 V Amplifiers
•All Stainless Steel for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Load Cell Applications
•5-Point Calibration with 59 kOhm Shunt Cal Data
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC401-100K
Product Name High Accuracy Compression Load Cell
Force Rating 100000 lbs (45351 kg)
Accuracy -0.13 to 0.13 ±% Full Scale
Force Measured Compression
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model 53 Compression Load Cell - SLC53/05000* - RDP Electrosense
Specs
Force Rating 5000 lbs (2268 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K6-G0 - KZ-011-0400-50N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Tension and Compression Load Cell - X-S09-A-X - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details