OMEGA’s LC321 Series compression load cell offers a broad load range, a threaded through center hole, and an ultra-low profile for easy installation. Its all stainless steel construction and rugged design assure long life and high reliability in industrial environments.
MINIATURE LOAD CELL, COMPRESSION
COMPRESSION LOAD CELL, 250LB, 10VDC; Load Capacity:250lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC321 Series RoHS Compliant: No
LOAD CELL, MINIATURE, 250LB, 10VDC ROHS COMPLIANT: NO
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC321-250 | 5880-LC321-250-ND | LC321-250 | 31AC5566 | 73AJ8231 |
| Product Name | Mini Center-Hole Compression Load Cell | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells | Compression Load Cell, 250Lb, 10Vdc; Load Capacity Omega | Load Cell, Miniature, 250Lb, 10Vdc Rohs Compliant Omega |
| Force Rating | 250 lbs (113 kg) | 250 lbs (113 kg) | 250 lbs (113 kg) | ||
| Accuracy | -2.00 to 2.00 ±% Full Scale | ||||
| Force Measured | Compression | ||||
| Package | Miniature | Miniature | |||
| Output | Analog Voltage | Analog Voltage |