OMEGA Engineering, Inc. 2" Diameter Miniature Load Cell LC315-50

Description
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
Request a Quote Datasheet
Description
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Norwalk, CT, USA
2" Diameter Miniature Load Cell
LC315-50
2" Diameter Miniature Load Cell LC315-50
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.

OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC315-50-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC315-50-ND
Force Sensors, Load Cells - Industrial 5880-LC315-50-ND
LC315-50

LC315-50

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC315-50
Force Sensors & Load Cells LC315-50
MINI SS COMP LOAD CELL (CONN)

MINI SS COMP LOAD CELL (CONN)

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC315-50 5880-LC315-50-ND LC315-50
Product Name 2" Diameter Miniature Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 50 lbs (22.68 kg)
Accuracy -0.15 to 0.15 ±% Full Scale
Force Measured Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Universal Load Cells - FL10U - Strainsert
Specs
Force Rating 10000 lbs (4535 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Model RLT Tension Load Cell - RLT0750 - RDP Electrosense
Specs
Force Rating 1654 lbs (750 kg)
Force Measured Tension
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details