OMEGA Engineering, Inc. 2" Diameter Miniature Load Cell LC315-2K

Description
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
Request a Quote Datasheet
Description
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Norwalk, CT, USA
2" Diameter Miniature Load Cell
LC315-2K
2" Diameter Miniature Load Cell LC315-2K
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.

OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC315-2K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC315-2K-ND
Force Sensors, Load Cells - Industrial 5880-LC315-2K-ND
LC315-2K

LC315-2K

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC315-2K
Force Sensors & Load Cells LC315-2K
MINI SS COMP LOAD CELL (CONN)

MINI SS COMP LOAD CELL (CONN)

Buy Now
Sensor, Load Cell, 2K Lb, 2Mv/v; Load Capacity Omega - 04X5683 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Load Cell, 2K Lb, 2Mv/v; Load Capacity Omega
04X5683
Sensor, Load Cell, 2K Lb, 2Mv/v; Load Capacity Omega 04X5683
SENSOR, LOAD CELL, 2K LB, 2MV/V; Load Capacity:2000lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC315 Series; External Depth:20.6mm RoHS Compliant: No

SENSOR, LOAD CELL, 2K LB, 2MV/V; Load Capacity:2000lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC315 Series; External Depth:20.6mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC315-2K 5880-LC315-2K-ND LC315-2K 04X5683
Product Name 2" Diameter Miniature Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Sensor, Load Cell, 2K Lb, 2Mv/v; Load Capacity Omega
Force Rating 2000 lbs (907 kg) 2000 lbs (907 kg)
Accuracy -0.15 to 0.15 ±% Full Scale
Force Measured Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

100lb/50kg/500N Force Gauge - M3-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Device Gauge / Indicator
View Details
Force Sensors - EFN31-1KN-C20003 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-L11-55 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details