OMEGA Engineering, Inc. Miniature Compression Load Cell LC307-7.5K

Description
Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.
Request a Quote Datasheet
Description
Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Compression Load Cell - LC307-7.5K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Compression Load Cell
LC307-7.5K
Miniature Compression Load Cell LC307-7.5K
Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.

Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC307-7.5K
Force Sensors & Load Cells LC307-7.5K
SUBMINI TOP HAT LOAD CELL

SUBMINI TOP HAT LOAD CELL

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC307-7.5K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC307-7.5K-ND
Force Sensors, Load Cells - Industrial 5880-LC307-7.5K-ND
LC307-7.5K

LC307-7.5K

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC307-7.5K LC307-7.5K 5880-LC307-7.5K-ND
Product Name Miniature Compression Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial
Force Rating 7500 lbs (3401 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4500 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
STL Series - STL-13.5 - Strainsert
Specs
Force Rating 27000 lbs (12245 kg)
Force Measured Tension
Package Link
View Details
Model MPB Compression Load Cell - SLC-MPB-T0025 - RDP Electrosense
Specs
Force Rating 50000 lbs (22676 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details