OMEGA Engineering, Inc. Miniature Compression Load Cell LC307-5K

Description
Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.
Request a Quote Datasheet
Description
Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Compression Load Cell - LC307-5K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Compression Load Cell
LC307-5K
Miniature Compression Load Cell LC307-5K
Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.

Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC307-5K
Force Sensors & Load Cells LC307-5K
SUBMINI TOP HAT LOAD CELL

SUBMINI TOP HAT LOAD CELL

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC307-5K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC307-5K-ND
Force Sensors, Load Cells - Industrial 5880-LC307-5K-ND
TOP HAT MINIATURE LOAD CELL, COM

TOP HAT MINIATURE LOAD CELL, COM

Buy Now Datasheet
Compression Load Cell, 5000Lb, 5Vdc; Load Capacity Omega - 31AC5564 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 5000Lb, 5Vdc; Load Capacity Omega
31AC5564
Compression Load Cell, 5000Lb, 5Vdc; Load Capacity Omega 31AC5564
COMPRESSION LOAD CELL, 5000LB, 5VDC; Load Capacity:5000lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:1.5; Product Range:LC307 Series RoHS Compliant: No

COMPRESSION LOAD CELL, 5000LB, 5VDC; Load Capacity:5000lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:1.5; Product Range:LC307 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC307-5K LC307-5K 5880-LC307-5K-ND 31AC5564
Product Name Miniature Compression Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Compression Load Cell, 5000Lb, 5Vdc; Load Capacity Omega
Force Rating 5000 lbs (2268 kg) 5000 lbs (2268 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model 75 Tension/Compression Universal Load Cell - SLC75/150000 - RDP Electrosense
Specs
Force Rating 150000 lbs (68027 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-80N-E2-K1-G1 - KZ-011-0400-80N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compression Load Cell - X-C01-08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details