OMEGA Engineering, Inc. 2" Diameter Miniature Load Cell LC305-25

Description
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
Request a Quote Datasheet
Description
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Norwalk, CT, USA
2" Diameter Miniature Load Cell
LC305-25
2" Diameter Miniature Load Cell LC305-25
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.

OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC305-25
Force Sensors & Load Cells LC305-25
MINI SS COMP LOAD CELL 25LB

MINI SS COMP LOAD CELL 25LB

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC305-25-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC305-25-ND
Force Sensors, Load Cells - Industrial 5880-LC305-25-ND
MINIATURE LOAD CELL, COMPRESSION

MINIATURE LOAD CELL, COMPRESSION

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC305-25 LC305-25 5880-LC305-25-ND
Product Name 2" Diameter Miniature Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial
Force Rating 25 lbs (11.34 kg)
Accuracy -0.15 to 0.15 ±% Full Scale
Force Measured Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor Radial Load Cell - PFRL101 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 112 to 1124 lbs (50.98 to 510 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
View Details
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - MR02-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details